EN
  • EN
  • DE

SA1117BH-3.3TR

Part No SA1117BH-3.3TR
Manufacturer Silan
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 311299-SA1117BH-3.3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA1117BH-3.3TR CAD Model

Description

The SA1117BH-3.3TR is a low dropout (LDO) positive voltage regulator manufactured by Silan. It is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. The LDO regulator is suitable for various applications where a regulated voltage supply is needed with minimal voltage difference between the input and output.

Applications

  • Power management in portable devices
  • Post-regulation for switching power supplies
  • Battery-powered systems
  • Microcontroller power supply
  • Logic power supply
  • Noise-sensitive circuits

Features

  • Low dropout voltage
  • Fixed 3.3V output voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • High output voltage accuracy
  • Stable with low ESR ceramic capacitors

Benefits

  • Provides a stable and regulated 3.3V supply, ensuring consistent performance of connected devices.
  • Protects downstream components from overcurrent and thermal damage, enhancing system reliability.
  • Extends battery life in portable devices due to its low dropout voltage and efficient operation.
  • Simplifies power supply design by providing a fixed voltage output and requiring minimal external components.
  • Reduces noise and ripple in the power supply, improving the performance of sensitive analog and digital circuits.
  • Offers protection against short circuit conditions.

Additional Details

The SA1117BH-3.3TR requires only a few external components for operation, typically input and output capacitors to improve stability and transient response. The low dropout voltage ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage. This is particularly important in battery-powered applications where the battery voltage decreases over time. The 'TR' suffix often indicates the package type, which is commonly a SOT-223 or similar surface-mount package. For detailed specifications such as input voltage range, output current capability, dropout voltage at specific current levels, and thermal resistance, refer to the manufacturer's datasheet. The device includes built-in protection features like overcurrent limiting and thermal shutdown to prevent damage in fault conditions.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1213 $50.3395
1,005+ $0.0996 $100.0980
1,555+ $0.0965 $150.0575
2,145+ $0.0933 $200.1285
2,775+ $0.0902 $250.3050
3,710+ $0.0809 $300.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,650 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess