EN
  • EN
  • DE

AD2S80ASD

Part No AD2S80ASD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Operating Supply Voltage ±10.8 V ~ 13.2 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 40-CDIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
RoHS State Request Verification
Win Source Part Number 1135801-AD2S80ASD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S80ASD CAD Model

Description

Product Overview: AD2S80ASD from Analog Devices Inc.

The AD2S80ASD is a high-performance, variable-resolution monolithic Resolver-to-Digital Converter (RDC) developed by Analog Devices Inc. This advanced product is specifically designed to provide precision angular displacement and velocity decoding, which are essential in various industrial and military applications such as servo control systems, robotics, and avionics.

Key Features

  • High Accuracy: The AD2S80ASD offers exceptional accuracy and resolution, making it suitable for the most demanding applications where precise position and speed measurement is critical.
  • Variable Resolution: Users can configure the resolution from 10 to 16 bits, allowing for flexibility in different system requirements and ensuring optimal performance.
  • Built-in Tracking Converter: The device includes a tracking converter that locks onto the input signal frequency, providing continuous and reliable data conversion without interruption.
  • Velocity Output: Besides angular position, the AD2S80ASD also provides a velocity output, which can be used for dynamic control in motion control systems.
  • Self-Test Functionality: Equipped with an internal self-test feature, the device can verify the integrity of the conversion process, ensuring consistent and reliable operation.

Applications

  • Servo motor control and positioning
  • Robotics and automated machinery
  • Antenna positioning systems
  • Avionics and nautical instrumentation
  • Machine tool and process control

Technical Specifications

The AD2S80ASD operates over a wide temperature range and is available in a hermetically sealed package, ensuring durability and reliability under harsh environmental conditions. With its versatile interface options, it can easily be integrated into a wide array of systems, providing a robust and precise solution for complex measurement tasks.

For more detailed specifications and application support, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $509.0909 $509.0909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess