EN
  • EN
  • DE

AD2S80ABD

Part No AD2S80ABD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter | IC R/D CONV 10/12/14/16B 40CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type R/D Converter
Number of Channels 2
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±10.8V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-CDIP
Supplier Device Package 40-CDIP
Family Part Number AD2S80
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135798-AD2S80ABD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S80ABD CAD Model

Description

Analog Devices Inc. AD2S80ABD Variable Resolution, Monolithic Resolver-to-Digital Converter

The AD2S80ABD from Analog Devices Inc. is a high-performance, variable resolution, monolithic Resolver-to-Digital Converter (RDC) that provides precision angular position and velocity decoding. This state-of-the-art component is designed to interface directly with a resolver, which is an electromechanical transducer that converts mechanical rotation into an electrical signal. The AD2S80ABD is ideal for applications in industrial automation, robotics, aerospace, and automotive industries where accurate position sensing is crucial.

Featuring a Type II tracking loop that minimizes tracking errors, the AD2S80ABD offers a wide dynamic range and a flexible resolution that can be programmed to meet the specific needs of various applications. The resolution can be set from 10 to 16 bits, allowing for fine-tuning based on the precision requirements of the system. The device operates over a frequency range of 50 Hz to 10 kHz, providing versatility for different resolver speeds.

The AD2S80ABD is characterized by its robustness and reliability in harsh environments. It is designed to withstand temperature ranges typically found in industrial settings, ensuring consistent performance under varying conditions. The converter features loss-of-tracking alarms, which notify the system in the event of signal loss or excessive tracking error, enhancing the safety and reliability of the overall system.

Integration of the AD2S80ABD into a system is made easier with its simple ratiometric architecture, which requires minimal external components. The device operates on a ±15 V supply, making it compatible with standard industrial power supplies. Its 44-lead DIP (Dual In-line Package) allows for straightforward PCB (Printed Circuit Board) design and assembly processes.

In summary, the AD2S80ABD from Analog Devices Inc. is a versatile and reliable solution for converting resolver signals into digital data. Its programmable resolution, wide dynamic range, and robust design make it an excellent choice for precision motion control and positioning systems across various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $224.0000 $224.0000
2+ $215.2500 $430.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess