EN
  • EN
  • DE

AD2S44SM10

Part No AD2S44SM10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 14-BIT, DUAL CH. R-D CONVERTER / R/D Converter 14 b Parallel 32-BBDIP-H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Bulk
Type R/D Converter
Number of Channels 2
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Dual ±
Voltage - Supply 15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 32-CDIP (0.900", 22.86mm)
Supplier Device Package 32-BBDIP-H
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD2S44SM10,2156-AD2S44SM10
Standard Package 1
Win Source Part Number 1029829-AD2S44SM10
Ultra Librarian 3D Model Ultra Librarian AD2S44SM10 CAD Model

Description

Product Overview: AD2S44SM10 by Analog Devices Inc.

The AD2S44SM10 is a high-performance, precision resolver-to-digital converter (RDC) from the esteemed Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This advanced component is designed to interpret the angular position and velocity of a rotating shaft using resolver sensors, making it an indispensable part of motion control systems in industrial and automotive applications.

Key Features

  • High Accuracy: The AD2S44SM10 offers exceptional accuracy and resolution, ensuring precise control and measurement of the shaft position.
  • Variable Resolution: With programmable resolution, this RDC can be tailored to meet the specific needs of various applications, providing flexibility in system design.
  • Wide Operating Temperature Range: Engineered to operate effectively over a broad temperature range, the AD2S44SM10 is suitable for harsh industrial environments.
  • Robust Interface Options: It includes versatile digital interfaces that facilitate seamless integration with microprocessors and digital systems.
  • Tracking Converter: The device employs a type II tracking converter that maintains accurate position and velocity data even with dynamically changing rotation speeds.

Applications

The AD2S44SM10 is ideal for a variety of applications where accurate angular measurements are critical. It is commonly used in:

  • Industrial servo motors and robotics
  • Automotive position sensing and control systems
  • Antenna positioning equipment
  • Machine tools and process control systems

Technical Specifications

With a focus on performance and reliability, the AD2S44SM10 provides the following technical specifications:

  • Supply Voltage: 5 V ±5%
  • Resolution: Programmable up to 16 bits
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: Surface-Mount

For engineers and designers requiring a high-precision resolver-to-digital solution, the AD2S44SM10 by Analog Devices Inc. offers a robust and adaptable option that can significantly enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess