EN
  • EN
  • DE

AD2S105AP

Part No AD2S105AP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Three-Phase Current Conditioner
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135792-AD2S105AP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD2S105AP CAD Model

Description

Introducing the AD2S105AP from Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the AD2S105AP, a sophisticated, high-reliability resolver-to-digital converter designed to provide optimal performance in demanding environments. This precision device is engineered to convert resolver format input signals into digital angle and velocity data, making it an ideal choice for a wide range of industrial and automotive applications.

Key Features:

  • High Accuracy: The AD2S105AP boasts a remarkable accuracy level, ensuring precise position and speed measurements critical for control systems.
  • Variable Resolution: Users can select the resolution according to their specific application requirements, providing flexibility and adaptability.
  • Wide Dynamic Range: This device is capable of handling a broad range of input signal frequencies without compromising on the accuracy, making it suitable for high-speed operations.
  • Dual Supply Voltages: It operates on dual supply voltages, which allows for interfacing with both analog and digital circuits.
  • Robust Construction: Designed with reliability in mind, the AD2S105AP can withstand harsh environmental conditions, including high temperatures and vibration levels.

Applications:

The AD2S105AP is versatile and can be employed in numerous applications that require precise motion control and positioning, such as:

  • Industrial robotics
  • Automotive position sensing
  • Servo motor control
  • Machine tooling
  • Antenna positioning systems

Technical Specifications:

At the heart of the AD2S105AP lies a Type II tracking loop that provides continuous data on position and velocity. The device features a tracking rate of up to 1024 rev/sec and has a resolution that can be set from 10 to 16 bits, depending on the application's precision requirements. It operates over a temperature range of -40°C to +85°C, assuring performance stability across a wide thermal spectrum.

For engineers and designers seeking a reliable and accurate resolver-to-digital converter, the AD2S105AP from Analog Devices Inc. offers an exceptional solution that combines performance, flexibility, and durability. Its advanced features and robust design make it a go-to component for precision-oriented applications where failure is not an option.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess