EN
  • EN
  • DE

AD261BND-0

Part No AD261BND-0
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.5KV GEN PURP 22DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 5
Inputs - Side 1/Side 2 0/5
Channel Type Unidirectional
Isolation Voltage 3500Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Pulse Width Distortion (Max) 25ns (Min)
Supply Voltage - Operating 4 V to 5.75 V
Temperature Range - Operating -25°C to 85°C
Case / Package 22-PDIP
Win Source Part Number 039084-AD261BND-0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD261BND-0 CAD Model

Description

Introducing the AD261BND-0 from Analog Devices Inc.

The AD261BND-0 is a high-performance signal processing product from the renowned manufacturer Analog Devices Inc., designed to cater to a wide array of applications that demand precision and reliability. This component is a testament to Analog Devices' commitment to providing top-tier solutions for complex electronic systems.

Key Features

  • High Precision: The AD261BND-0 is engineered to deliver accurate and consistent results, which is crucial for applications where precision is paramount.
  • Durability: Built with quality materials, this product offers excellent durability and a long operational life, ensuring that it can withstand the rigors of continuous use.
  • Versatility: The versatility of the AD261BND-0 makes it suitable for a wide range of applications, including industrial, medical, communication, and aerospace sectors.
  • Integration: It is designed for easy integration into existing systems, providing a seamless upgrade path for enhancing performance without the need for significant redesigns.

Technical Specifications

The AD261BND-0 boasts impressive technical specifications that make it a go-to choice for professionals seeking quality and performance:

Operating Temperature Range:
This device operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.
Package Type:
The component comes in a robust package that ensures protection against physical and environmental stressors.
Supply Voltage:
It is designed to work within a specific voltage range, providing stable operation and compatibility with a variety of power supplies.

Applications

With its robust design and precise operation, the AD261BND-0 is ideally suited for a number of critical applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Control Systems
  • Instrumentation
  • Medical Imaging Equipment

Whether you’re designing a sophisticated medical device or a high-precision industrial control system, the AD261BND-0 from Analog Devices Inc. offers the performance and reliability your projects demand. Its combination of durability, precision, and versatility makes it an invaluable component in your electronics arsenal.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9547 $73.9547
2+ $60.6814 $121.3628
3+ $58.7849 $176.3547
5+ $56.8884 $284.4420
6+ $54.9919 $329.9514
8+ $49.3035 $394.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess