EN
  • EN
  • DE

AD260BND-4

Part No AD260BND-4
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.5KV GEN PURP 22DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 4/1
Channel Type Unidirectional
Isolation Voltage 3500Vrms
Common Mode Transient Immunity (Min) 10kV/μs
Propagation Delay tpLH / tpHL (Max) 25ns, 25ns
Pulse Width Distortion (Max) 25ns (Min)
Supply Voltage - Operating 4 V to 5.75 V
Temperature Range - Operating -25°C to 85°C
Case / Package 22-PDIP
Win Source Part Number 076832-AD260BND-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260BND-4 CAD Model

Description

The AD260BND-4 by Analog Devices Inc. stands as a testament to the company's commitment to precision and reliability in the field of signal processing. This isolated signal converter is designed to ensure robust communication between different voltage domains, thus providing a critical solution for systems that require galvanic isolation due to differences in ground potentials or to safeguard sensitive parts of electronic circuits from high voltage spikes.

Key Features

  • High Isolation Voltage: The AD260BND-4 offers a significant isolation barrier capable of withstanding voltages up to 2500 V RMS, which is essential for protecting against electrical noise and surges that could potentially damage the system.
  • Signal Conversion: This device is adept at converting signals between different logic levels, allowing for seamless communication between devices operating at various voltage standards.
  • Low Power Consumption: Designed with power efficiency in mind, the AD260BND-4 ensures minimal power wastage, making it suitable for power-sensitive applications.
  • Compact Design: The compact form factor of the AD260BND-4 makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.
  • Wide Temperature Range: It operates reliably over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The AD260BND-4 is versatile and can be employed across a wide array of applications. It is particularly useful in industrial settings where electrical isolation is paramount. Its applications include, but are not limited to, process control interfaces, data acquisition systems, and computer peripheral interfacing. Its robust design also makes it suitable for harsh industrial environments where reliability and durability are crucial.

Quality and Reliability

Analog Devices Inc. is renowned for its high-quality products, and the AD260BND-4 is no exception. It is manufactured to meet stringent quality standards, ensuring consistent performance and longevity. Customers can trust in the AD260BND-4 for their critical applications where failure is not an option.

For further information, specifications, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess