EN
  • EN
  • DE

AD260BND-2

Part No AD260BND-2
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator with Power Transformer | DGTL ISO 3.5KV GEN PURP 22DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 2/3
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Supply Voltage (V) 4V ~ 5.75V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 22-DIP Module
Supplier Device Package 22-PDIP
Family Part Number AD260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135774-AD260BND-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260BND-2 CAD Model

Description

The AD260BND-2 is a high-performance, mixed-signal integrated circuit from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide array of applications, this product stands out for its precision and reliability in processing analog signals within digital systems.

Key Features

  • High Integration: The AD260BND-2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and layout.
  • Accuracy: Known for its precision, the device ensures accurate signal conversion, which is critical in high-stakes applications such as medical instrumentation and industrial automation.
  • Durability: Constructed with robust materials, the AD260BND-2 is designed to withstand harsh conditions and provide consistent performance over a wide temperature range.
  • Low Power Consumption: The efficient design of the AD260BND-2 minimizes power usage, making it ideal for portable and battery-powered devices.
  • Easy Integration: With industry-standard interfaces, this component can be easily integrated into existing systems without the need for extensive re-engineering.

Applications

The versatility of the AD260BND-2 allows it to be used in a variety of sectors including:

  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Communication Infrastructure
  • Instrumentation and Measurement Equipment

Technical Specifications

The AD260BND-2 boasts technical specifications that ensure optimal performance for demanding applications:

  • Supply Voltage: Specified for a range of voltages to accommodate different power supplies.
  • Operating Temperature: Capable of operating over an extended temperature range, suitable for industrial environments.
  • Package Type: Available in a package that is designed for ease of PCB mounting and space-saving considerations.

In summary, the AD260BND-2 from Analog Devices Inc. is an exceptional choice for designers looking for a high-quality, reliable, and efficient solution for their analog-to-digital conversion needs. Its combination of performance, durability, and ease of use makes it a valuable component in any high-performance electronic system.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess