EN
  • EN
  • DE

AD260BND-1

Part No AD260BND-1
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3.5KV GEN PURP 22DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features General Purpose Digital Isolator 3500Vrms 5 Channel - 10kV/µs CMTI 22-DIP Module
Manufacturer Analog Devices Inc.
Series IsoLogic™
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 22-DIP Module
Case / Package 22-PDIP
Family Name AD260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909303-AD260BND-1
Ultra Librarian 3D Model Ultra Librarian AD260BND-1 CAD Model

Description

Product Overview: AD260BND-1 by Analog Devices Inc.

The AD260BND-1 is a high-performance isolation amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is engineered to offer precise signal isolation, ensuring accurate data transmission even in environments with high electrical noise.

Key Features

  • High Voltage Isolation: The AD260BND-1 provides robust isolation up to 2500 V RMS, making it suitable for critical applications that require galvanic isolation between input and output stages.
  • Wide Bandwidth: With a bandwidth of 20 kHz, this isolation amplifier can handle a broad range of signal frequencies, making it versatile for various industrial and medical applications.
  • Low Nonlinearity: The device boasts a nonlinearity specification of less than 0.1%, ensuring signal fidelity and precision in measurement.
  • High Common-Mode Rejection: A common-mode rejection ratio (CMRR) of 90 dB at 60 Hz enables the AD260BND-1 to suppress unwanted noise and interference, enhancing signal clarity.
  • Compact Package: Enclosed in a 16-pin DIP package, the AD260BND-1 is designed for easy integration into a wide range of systems without occupying excessive space on the circuit board.

Applications

The AD260BND-1 isolation amplifier is ideal for use in various high-demand applications, including:

  • Industrial process controls
  • Data acquisition systems
  • Medical instrumentation
  • Power supply management
  • Motor control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD260BND-1 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most challenging conditions.

Support and Resources

Comprehensive technical support and resources are available for the AD260BND-1, including datasheets, application notes, and design tools, to assist engineers in integrating this component into their designs effectively.

With its combination of high isolation, precision, and versatility, the AD260BND-1 from Analog Devices Inc. stands out as an exceptional choice for designers looking to enhance the performance and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess