EN
  • EN
  • DE

AD260AND-5

Part No AD260AND-5
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description High Speed, Logic Isolator with Power Transformer | DGTL ISO 1.75KV GEN PURP 22DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Technology Magnetic Coupling
Type Use For General
Isolated Power Yes
Number of Channels 5
Inputs - Side 1/Side 2 5/0
Channel Type Unidirectional
Voltage - Isolation 1750Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 25ns, 25ns
Supply Voltage (V) 4V ~ 5.75V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 22-DIP Module
Supplier Device Package 22-PDIP
Family Part Number AD260
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135773-AD260AND-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD260AND-5 CAD Model

Description

The AD260AND-5 is a high-performance, integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored for applications requiring robust data communication and signal processing capabilities.

Key Features

  • High-Speed Data Transfer: The AD260AND-5 is engineered to support fast data rates, making it suitable for high-speed data acquisition systems and communication infrastructures.
  • Durability: Built with industrial-grade components, the AD260AND-5 is designed to withstand harsh operating environments, ensuring reliability and longevity.
  • Low Power Consumption: The device is optimized for low power operation, which makes it ideal for battery-powered devices or energy-efficient systems.
  • Integrated Features: The AD260AND-5 comes with a range of built-in functionalities, such as signal conditioning, data conversion, and filtering, to simplify system design and reduce the need for external components.
  • Compatibility: With a versatile interface, the AD260AND-5 can be easily integrated into a variety of digital systems, ensuring compatibility with existing technologies and standards.

Applications

The AD260AND-5 is versatile and can be used across a wide array of applications, including:

  • Industrial Automation and Control Systems
  • Medical Imaging and Diagnostic Equipment
  • Telecommunications Infrastructure
  • Instrumentation and Measurement Devices
  • Aerospace and Defense Systems

Technical Specifications

Parameter Value
Supply Voltage 5 V
Operating Temperature -40°C to +85°C
Package Type DIP
Data Rate High-Speed

For engineers and system designers looking for a reliable and powerful component, the AD260AND-5 from Analog Devices Inc. offers an exceptional balance of performance, durability, and energy efficiency. It is a compelling choice for designing cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess