EN
  • EN
  • DE

AD22295

Part No AD22295
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816549-AD22295
Ultra Librarian 3D Model Ultra Librarian AD22295 CAD Model

Description

Introducing the AD22295 Accelerometer from Analog Devices Inc.

The AD22295 is a state-of-the-art, low power, triaxial accelerometer designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision sensor is tailored for demanding industrial and automotive environments where accurate and reliable motion sensing is crucial.

Key Features

  • Triaxial Measurement: The AD22295 can measure acceleration in three axes (X, Y, and Z), providing comprehensive data for dynamic motion analysis and control.
  • High Sensitivity: With its high-resolution measurement capability, the AD22295 can detect minute vibrations and accelerations, making it ideal for condition monitoring and predictive maintenance.
  • Wide Dynamic Range: The device supports a broad range of acceleration measurements, ensuring flexibility across various applications from low-frequency motion to high-impact shock detection.
  • Low Power Consumption: Engineered for efficiency, the AD22295 operates with minimal power draw, which is critical for battery-powered or energy-sensitive systems.
  • Robust Design: The accelerometer is built to withstand harsh environments, featuring high shock resistance and a wide operating temperature range.
  • Easy Integration: Its small form factor and SPI/I2C digital output interface enable seamless integration into existing systems without significant redesign.

Applications

The versatility of the AD22295 makes it suitable for a wide range of applications, including:

  • Vehicle dynamics and stability control systems
  • Industrial equipment vibration monitoring
  • Structural health monitoring for buildings and infrastructure
  • Inertial navigation systems for drones and robotics
  • Activity and impact detection in consumer electronics

Why Choose the AD22295?

With its combination of high precision, durability, and ease of use, the AD22295 from Analog Devices Inc. stands out as an exceptional choice for engineers and designers looking to enhance the motion sensing capabilities of their projects. Whether it's for real-time monitoring or long-term data analysis, the AD22295 delivers reliable performance that you can trust.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their customer support team to ensure the AD22295 meets your project requirements.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0868 $66.5208
13+ $9.0968 $118.2584
20+ $8.8127 $176.2540
28+ $8.5285 $238.7980
36+ $8.2444 $296.7984
47+ $7.3920 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess