The AD22264S1 is a state-of-the-art precision accelerometer designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This accelerometer is specifically engineered to offer reliable and accurate motion sensing in a variety of applications, ranging from industrial to automotive and aerospace.
Key Features:
- High Precision: The AD22264S1 delivers high-accuracy measurements with minimal noise, making it ideal for critical motion detection requirements.
- Wide Measurement Range: It can measure both low-frequency and high-frequency accelerations, providing versatility across different use cases.
- Stable Over Temperature: This device maintains its performance across a wide range of temperatures, ensuring consistent operation in challenging environments.
- Robust Design: Built to withstand harsh conditions, the AD22264S1 is durable and reliable for long-term deployment.
Applications:
- Vehicle dynamics and stability control
- Platform stabilization and control
- Structural health monitoring
- Seismic imaging and industrial instrumentation
Technical Specifications:
| Parameter |
Value |
| Measurement Range |
±5 g to ±70 g |
| Sensitivity |
Varies with Range |
| Output Type |
Analog Voltage |
| Supply Voltage |
5 V |
| Operating Temperature |
-40°C to +125°C |
The AD22264S1 is not just a component; it's a promise of quality and precision, backed by Analog Devices Inc.'s extensive expertise in high-performance sensor technology. Whether for critical safety systems or advanced research, the AD22264S1 stands out as a top-tier choice for professionals seeking the best in motion sensing solutions.