EN
  • EN
  • DE

AD22105ARZ-REEL7

Part No AD22105ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR/SWITCH LV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Collector
Output Active High
Output Function OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 2.7 V to 7 V
Operating Supply Current 90μA, 120μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 007926-AD22105ARZ-REEL7
Family Name AD22105
Introduction Date February 19, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22105ARZ-REEL7 CAD Model

Description

Introducing the AD22105ARZ-REEL7 Temperature Sensor from Analog Devices Inc.

The AD22105ARZ-REEL7 is a high-performance temperature sensor manufactured by Analog Devices Inc., a leader in precision signal processing technology. This sensor is designed to provide accurate and reliable temperature readings, making it an ideal choice for a wide range of applications including industrial control systems, medical equipment, and consumer electronics.

Key Features:

  • Temperature Range: The AD22105ARZ-REEL7 offers a temperature sensing range of -50°C to +150°C, providing versatility for various operating environments.
  • Accuracy: With a typical accuracy of ±1°C, users can trust the readings for critical applications where precision is paramount.
  • Voltage Supply: It operates at a nominal supply voltage of 5V, making it compatible with many standard systems and power configurations.
  • Output: The sensor provides a linear output voltage that is proportional to the Celsius temperature, with a scale factor of 19.5 mV/°C, facilitating easy integration with analog-to-digital converters and microcontrollers.
  • Packaging: The AD22105ARZ-REEL7 comes in a compact SOIC-8 package, which is suitable for space-constrained applications.
  • Reel Packaging: It is supplied in a tape and reel format (REEL7), which is ideal for automated assembly processes, ensuring efficient handling and manufacturing.

Applications:

The versatility of the AD22105ARZ-REEL7 allows it to be used across a variety of sectors. Common applications include:

  • Environmental control systems
  • Process control and monitoring
  • Medical and laboratory equipment
  • Automotive temperature monitoring
  • Consumer electronics

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD22105ARZ-REEL7 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for the lifetime of the product.

With its precise temperature measurement capabilities, the AD22105ARZ-REEL7 is a top choice for designers and engineers who require a reliable sensor that can be seamlessly integrated into their systems. Whether for monitoring environmental conditions or ensuring the safety and effectiveness of medical devices, this temperature sensor from Analog Devices Inc. stands out for its accuracy, robustness, and ease of use.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1055 $51.0550
24+ $4.1892 $100.5408
37+ $4.0583 $150.1571
51+ $3.9273 $200.2923
66+ $3.7964 $250.5624
89+ $3.4037 $302.9293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess