EN
  • EN
  • DE

AD22100ARZ

Part No AD22100ARZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 85°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 6.5 V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Testing Conditions 25°C (-40°C)
Temperature Range - Operating -50°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 007924-AD22100ARZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian AD22100ARZ CAD Model

Description

  

AD22100ARZ Temperature Sensor IC

  

The AD22100ARZ is a monolithic temperature sensor from Analog Devices Inc., designed for precise and efficient temperature measurement. This high-performance sensor offers a linear voltage output that is proportional to the Celsius temperature, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

    

Key Features:

  
        
  • Linear Temperature Sensing: The AD22100ARZ provides a linear output voltage that is directly proportional to the temperature, with a scale factor of 22.5 mV/°C.
  •     
  • Wide Temperature Range: This sensor operates over a temperature range of -50°C to +150°C, ensuring reliable performance in diverse environments.
  •     
  • Single-Supply Operation: It is designed for single-supply operation, with a supply voltage range of 4 V to 6 V, which simplifies integration into various systems.
  •     
  • Low Power Consumption: The AD22100ARZ is optimized for low power consumption, making it suitable for battery-powered applications.
  •     
  • High Accuracy: With a tight accuracy of ±2°C, this sensor ensures precise temperature readings.
  •     
  • Easy to Use: The sensor's simple three-pin configuration (V+, GND, Vout) allows for easy interfacing with analog-to-digital converters or direct connection to a microcontroller.
  •     
  • Robust Design: Housed in a small SOIC-8 package, the AD22100ARZ is designed for robustness and stability, even in harsh conditions.
  •   
  

Applications:

  
        
  • Industrial Process Control
  •     
  • Environmental Monitoring
  •     
  • HVAC Systems
  •     
  • Automotive Systems
  •     
  • Medical Equipment
  •     
  • Power Supply Monitoring
  •   
  

The AD22100ARZ from Analog Devices Inc. represents a reliable and straightforward solution for temperature monitoring and control. Its combination of accuracy, ease of use, and durability makes it a versatile choice for engineers and designers looking to incorporate temperature sensing into their projects.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6380 $57.8280
15+ $7.9082 $118.6230
23+ $7.6610 $176.2030
32+ $7.4139 $237.2448
41+ $7.1668 $293.8388
54+ $6.4254 $346.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess