EN
  • EN
  • DE

AD212BBCZ-150

Part No AD212BBCZ-150
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171081-AD212BBCZ-150
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD212BBCZ-150 CAD Model

Description

The AD212BBCZ-150 is a high-performance operational amplifier from Analog Devices Inc., designed to deliver precision, low noise, and high output current drive. This op-amp is ideal for a wide range of applications, including medical instrumentation, industrial control systems, and professional audio equipment.

Key Features

  • High Precision: The AD212BBCZ-150 boasts excellent accuracy with a low offset voltage and low offset voltage drift, ensuring stable performance over temperature variations.
  • Low Noise: With its low noise characteristics, the AD212BBCZ-150 is suitable for applications that require a clean signal path and minimal interference.
  • High Output Drive: Capable of delivering a significant output current, this op-amp can drive heavy loads without compromising signal integrity.
  • Wide Supply Range: The device operates over a broad supply voltage range, accommodating various power supply configurations and application requirements.
  • Dual Supply Operation: It supports dual supply operation, which allows for both single and split-supply configurations, offering design flexibility.

Product Specifications

Parameter Value
Supply Voltage (±V) ±15
Output Current (mA) 150
Offset Voltage (mV) Typical: 0.1, Maximum: 0.5
Temperature Range (°C) -55 to +125

Applications

The AD212BBCZ-150 operational amplifier is engineered for use in precision applications that demand high accuracy and reliability. It is particularly well-suited for:

  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Industrial Process Controls
  • Data Acquisition Systems

With its robust design and superior performance, the AD212BBCZ-150 from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the performance of their high-end systems.

You May Also Be Interested in

China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Intersil
Need more? Email Us
AMIS
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess