EN
  • EN
  • DE

AD1992ACPZ

Part No AD1992ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 4Ohm
Voltage - Supply 4.5V ~ 5.5V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Supplier Device Package 64-LFCSP-VQ (9x9)
Package / Case 64-VFQFN Exposed Pad, CSP
Base Product Number AD1992
Standard Package 34 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553040-AD1992ACPZ
Ultra Librarian 3D Model Ultra Librarian AD1992ACPZ CAD Model

Description

The AD1992ACPZ is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a broad spectrum of applications. This component is part of Analog Devices' extensive product lineup, which is renowned for its reliability, accuracy, and cutting-edge technology.

Key Features:

  • Precision Performance: The AD1992ACPZ delivers exceptional accuracy and stability, making it suitable for critical applications where precise signal processing is paramount.
  • Low Power Consumption: Engineered for efficiency, this IC operates with minimal power, helping to reduce the overall energy consumption of the system it is integrated into.
  • Robust Design: Built to withstand harsh conditions, the AD1992ACPZ maintains its performance over a wide temperature range and is resistant to voltage fluctuations and noise.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD1992ACPZ is ideal for space-constrained applications without compromising on functionality.
  • Integration Friendly: With its versatile interfacing capabilities, this IC can be easily integrated into various electronic systems, offering flexibility in design and application.

Applications:

The AD1992ACPZ is well-suited for a variety of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition
  • Automotive electronics
  • Communication infrastructure

About Analog Devices Inc.:

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. They are committed to solving the toughest engineering challenges and providing customers with high-performance products that enable breakthrough innovations in various industries.

With the AD1992ACPZ, Analog Devices Inc. continues to demonstrate its dedication to excellence and its role in propelling the electronics industry forward with components that set the standard for performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess