Introducing the AD1988JCPZ SoundMAX® Audio Processor
From the renowned semiconductor manufacturer Analog Devices Inc., the AD1988JCPZ is part of the SoundMAX® family, designed to deliver high-definition audio that enhances the multimedia experience for end-users. This audio processor is an ideal solution for advanced PC audio systems, providing superior sound quality for gaming, music production, and home theater applications.
Key Features:
- High-Definition Audio: The AD1988JCPZ supports 24-bit, 192 kHz sound quality, ensuring a crisp and clear audio output that meets the high-definition audio standards.
- Multi-Streaming: With its multi-streaming capabilities, it allows users to enjoy different audio content in various rooms or zones simultaneously.
- Advanced Jack Sensing: The integrated jack sensing feature automatically detects the presence of peripherals, simplifying the user experience by eliminating manual configuration.
- SoundMAX® Software: The processor comes with SoundMAX® software that provides an intuitive user interface for easy access to various audio settings and enhancements.
- Flexibility: It offers a flexible routing and mixing of audio streams, enabling complex audio setups and configurations.
- Energy Efficient: The AD1988JCPZ is designed with power management in mind, ensuring energy-efficient operation without compromising audio performance.
Applications:
The AD1988JCPZ is versatile and can be integrated into a variety of audio applications, such as:
- High-end desktop and laptop PCs
- Professional audio workstations
- Home theater systems
- Gaming consoles
- Multimedia servers and devices
Technical Specifications:
- Part Number: AD1988JCPZ
- Manufacturer: Analog Devices Inc.
- Audio Channels: 10 channels (7.1 surround sound plus 2 independent stereo sound outputs)
- Resolution: 24-bit
- Sample Rate: Up to 192 kHz
- Interface: HDA (High Definition Audio)
- Package: LQFP-48 (Low-profile Quad Flat Package)
With its cutting-edge features and robust audio capabilities, the AD1988JCPZ by Analog Devices Inc. is an exceptional choice for any audio enthusiast or professional seeking high-fidelity sound and a premium listening experience.