EN
  • EN
  • DE

AD1985JSTZ

Part No AD1985JSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description General Purpose Audio Codec 2ADC / 6DAC Ch 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Analog Devices Inc.
Win Source Part Number 171053-AD1985JSTZ
Popularity Low
Supply and Demand Status Limited
Family Name AD1985
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1985JSTZ CAD Model

Description

Introducing the AD1985JSTZ SoundMAX® Audio Processor

The AD1985JSTZ is a high-quality audio codec from Analog Devices Inc., renowned for its exceptional sound clarity and depth. This integrated circuit is designed to deliver a superior audio experience for a wide range of applications, from computer audio systems to complex multimedia setups and industrial applications requiring robust sound capabilities.

Key Features:

  • High-Definition Audio: The AD1985JSTZ supports 24-bit PCM data, providing studio-quality audio playback that is perfect for audiophiles and professionals alike.
  • Flexible Sampling Rates: With support for sampling rates up to 48 kHz, this audio processor can handle the demands of high-fidelity recordings, ensuring accurate reproduction of audio content.
  • Multiple Channels: The device offers up to six DAC channels for 5.1 surround sound playback, making it an ideal choice for immersive audio environments.
  • Integrated Stereo ADC: Two channels of ADC allow for high-quality audio capture, perfect for voice recognition, communication, and recording purposes.
  • SoundMAX® Software: The codec is complemented by SoundMAX® software that enhances audio performance and provides additional features for sound customization.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1985JSTZ is suitable for use in devices where power conservation is crucial.
  • Easy Integration: The codec comes in a 48-lead LQFP package, ensuring easy integration into a variety of system designs.

Applications:

The versatility of the AD1985JSTZ makes it an excellent choice for a multitude of applications, including:

  • Desktop and laptop computers
  • Professional audio workstations
  • Home theater systems
  • Gaming consoles
  • Industrial monitoring and control systems

With its advanced features and reliable performance, the AD1985JSTZ from Analog Devices Inc. stands out as a top-tier audio solution for both consumers and professionals seeking to enhance their auditory experience. Its integration of high-quality audio processing with low power consumption and flexible functionality ensures that it meets the rigorous demands of modern audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2820 $62.8200
23+ $5.1548 $118.5604
35+ $4.9931 $174.7585
48+ $4.8325 $231.9600
62+ $4.6708 $289.5896
83+ $4.1880 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess