EN
  • EN
  • DE

AD1954YSZ

Part No AD1954YSZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SIGMADSP 3-CHANNEL, 26-BIT SIGNA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Bulk
Product Status Active
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 26 b
Sampling Rate (Per Second) 48k
Data Interface DSP, I²S, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 4.5V ~ 5.5V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909290-AD1954YSZ
Ultra Librarian 3D Model Ultra Librarian AD1954YSZ CAD Model

Description

The AD1954YSZ is a high-performance digital audio processor from Analog Devices Inc., designed to deliver superior audio quality for a wide range of applications. This powerful audio processor is part of Analog Devices' SigmaDSP® family, renowned for providing advanced signal processing in a compact and efficient package.

Key Features:

  • High-Resolution Audio: The AD1954YSZ supports 24-bit data and sample rates up to 192 kHz, ensuring detailed and high-fidelity audio reproduction.
  • Advanced DSP Capabilities: Equipped with SigmaDSP technology, it offers a range of audio processing functions, including equalization, dynamic range control, and effects processing.
  • Flexible Audio Routing: Multiple serial data input ports allow for flexible interfacing with a variety of audio sources, while the configurable serial data output enables easy integration with additional digital audio devices.
  • On-Chip RAM and ROM: With integrated on-chip memory, the AD1954YSZ can store and execute complex audio algorithms without the need for external memory components.
  • Programmable via SigmaStudio™ Software: Users can program and customize the audio processor using Analog Devices' SigmaStudio graphical development tool, simplifying the design and development process.

Applications:

The AD1954YSZ is ideal for a variety of audio applications, including:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Digital Mixing Consoles
  • Effects Processors

Technical Specifications:

Parameter Value
Resolution 24-bit
Sample Rate Up to 192 kHz
Memory On-Chip RAM and ROM
Interface Serial Audio Data Ports
Supply Voltage 3.3V Digital, 5V Analog

With its robust feature set and flexible design, the AD1954YSZ from Analog Devices Inc. is an excellent choice for any audio system requiring high-quality digital audio processing.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess