EN
  • EN
  • DE

AD1953YSTZ

Part No AD1953YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 26BIT 48K 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 26 b
Sampling Rate (Per Second) 48k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series AD1953
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812782-AD1953YSTZ
Ultra Librarian 3D Model Ultra Librarian AD1953YSTZ CAD Model

Description

The AD1953YSTZ is a high-performance audio digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision audio DAC is designed to deliver exceptional sound quality for audiophile-grade consumer electronics, professional audio equipment, and other applications requiring high fidelity audio reproduction.

Key Features

  • High Resolution: The AD1953YSTZ supports 24-bit audio data, providing high-resolution sound with extensive dynamic range and low noise levels.
  • Sampling Rates: It is capable of handling sampling rates up to 192 kHz, making it suitable for high-definition audio applications.
  • Advanced Sigma-Delta Modulator: The device incorporates an advanced sigma-delta modulator with a multi-bit architecture, ensuring accurate signal conversion and reduced distortion.
  • Flexible Interface Options: The DAC offers a variety of digital input formats, including I2S, left-justified, and right-justified modes, providing flexibility for different system designs.

Performance and Quality

The AD1953YSTZ is engineered to deliver superior audio performance. It features a signal-to-noise ratio (SNR) of 120 dB and total harmonic distortion plus noise (THD+N) of -100 dB, which translates to crystal-clear, detailed audio output. Additionally, the device's differential output stage contributes to its robust performance by minimizing noise and distortion.

Applications

This DAC is ideal for a wide range of high-end audio applications, including:

  • Home theater systems
  • Professional mixing and recording equipment
  • Digital audio effects processors
  • Automotive audio systems
  • High-resolution audio players

Package and Reliability

The AD1953YSTZ comes in a compact LQFP (Low-profile Quad Flat Package) that is designed for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, ensuring that each device meets rigorous reliability standards for industrial and commercial use.

Conclusion

With its exceptional audio quality, versatile interface options, and reliable performance, the AD1953YSTZ from Analog Devices Inc. stands out as a top choice for designers and engineers looking to incorporate high-fidelity DACs into their audio systems.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess