EN
  • EN
  • DE

AD1941YSTZ-29-RL

Part No AD1941YSTZ-29-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SIGMADSP 28-BIT AUDIO PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series AD1941
Package Bulk
Product Status Active
Type Audio
Number of Channels 4
Resolution (Bits) 28 b
Sampling Rate (Per Second) 192k
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 2.25V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 36218-AD1941YSTZ-29-RL
Ultra Librarian 3D Model Ultra Librarian AD1941YSTZ-29-RL CAD Model

Description

The AD1941YSTZ-29-RL from Analog Devices Inc. is a high-performance audio digital signal processor (DSP) that is specifically designed to meet the rigorous demands of audio processing in a wide range of applications. This powerful DSP is ideal for advanced audio systems in automotive, home theater, professional audio, and consumer electronics.

Key Features

  • High Precision Audio DSP: The AD1941 operates at a 29-bit fixed-point processing depth, ensuring high-fidelity audio signal processing with minimal distortion and noise.
  • Flexible Architecture: It features a SigmaDSP architecture that allows for a wide range of signal processing blocks, including filters, dynamics processors, and audio effects.
  • On-Chip Memory: Comes with integrated program and data RAM, enabling complex signal processing algorithms without the need for external memory components.
  • Programmable Sampling Rate: Supports a variety of sampling rates, making it versatile for different audio formats and quality requirements.
  • Easy to Program: The device can be easily programmed via a graphical development environment, which simplifies the design process and accelerates time-to-market.

Applications

  • Automotive Audio Systems
  • Home Theater and Entertainment Systems
  • Professional Audio Equipment
  • Active Speakers and Digital Crossovers
  • Consumer Electronic Devices

Product Specifications

Parameter Value
Part Number AD1941YSTZ-29-RL
Manufacturer Analog Devices Inc.
Processing Depth 29-bit fixed-point
Architecture SigmaDSP
Memory Integrated RAM
Sampling Rate Programmable
Package / Case LQFP-48

With its robust feature set and versatile applications, the AD1941YSTZ-29-RL is a top choice for designers looking to create sophisticated audio systems with superior sound quality and advanced processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4029 $72.0145
10+ $11.8180 $118.1800
16+ $11.4484 $183.1744
21+ $11.0799 $232.6779
27+ $10.7103 $289.1781
37+ $9.6027 $355.2999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess