EN
  • EN
  • DE

AD1893JSTZRL

Part No AD1893JSTZRL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description IC SAMPLE-RATE CONV 16BIT 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Purpose Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 8kHz to 56kHz
Case / Package 44-LQFP (10x10)
Win Source Part Number 143236-AD1893JSTZRL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1893JSTZRL CAD Model

Description

The AD1893JSTZRL is a high-performance, digital sample rate converter produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This device is designed to provide a flexible solution for the sample rate conversion of digital audio signals. It is an essential component in various applications, including professional and consumer audio equipment, broadcast systems, and digital communication devices.

Key Features:

  • High-Quality Sample Rate Conversion: The AD1893JSTZRL is capable of converting between a wide range of sample rates with excellent audio quality, maintaining signal integrity across conversions.
  • Low Distortion and Noise: This device is engineered to minimize distortion and noise, ensuring that the audio output is clear and faithful to the original signal.
  • Flexible Input/Output Sample Rates: It supports a variety of input and output sample rates, making it versatile for different audio processing scenarios.
  • On-Chip Digital Filtering: The integrated digital filters help to reduce aliasing and imaging artifacts, enhancing the overall quality of the converted audio signal.
  • Compact Packaging: The AD1893JSTZRL comes in a compact LQFP (Low-profile Quad Flat Package) form factor, suitable for space-constrained applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this sample rate converter operates with low power consumption, making it ideal for portable and battery-operated devices.

Applications:

  • Digital Audio Workstations (DAWs)
  • Mixers and Audio Processors
  • A/V Receivers
  • Digital Signal Processing (DSP) Systems
  • Studio Equipment

The AD1893JSTZRL is offered in a tape and reel packaging option, denoted by the RL suffix, which facilitates automated assembly processes, making it a convenient choice for mass production environments. With its robust feature set and Analog Devices' commitment to quality, the AD1893JSTZRL is an excellent choice for designers looking to enhance the audio performance and flexibility of their digital audio systems.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.8651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3139 $72.9417
6+ $19.9503 $119.7018
9+ $19.3266 $173.9394
13+ $18.7029 $243.1377
16+ $18.0792 $289.2672
22+ $16.2093 $356.6046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess