EN
  • EN
  • DE

AD1877JRZ

Part No AD1877JRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC STEREO 16BIT 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type ADC, Audio
Resolution (Bits) 16 b
Sampling Rate 48k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 144462-AD1877JRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1877JRZ CAD Model

Description

AD1877JRZ - 16-Bit, 48 kHz Stereo Sigma-Delta A/D Converter

The AD1877JRZ is a high-performance audio analog-to-digital converter (ADC) from Analog Devices Inc., designed for professional and consumer audio applications. This 16-bit stereo ADC operates at a sampling rate of up to 48 kHz, providing superior sound quality and precision. The device is part of the AD1877 series, known for its exceptional signal-to-noise ratio (SNR) and dynamic range, making it an ideal choice for critical audio data acquisition.

Key Features:

  • High Resolution: The ADC offers a 16-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
  • Sigma-Delta Modulation: Utilizes sigma-delta modulation which provides noise shaping and high oversampling, resulting in improved audio quality.
  • Multiple Sampling Rates: Supports standard audio sampling rates up to 48 kHz, compatible with CD-quality audio and other professional audio formats.
  • Single-Ended Inputs: The device features single-ended input architecture, simplifying the design and reducing system complexity.
  • On-Chip Voltage Reference: Includes an on-chip voltage reference, which enhances performance stability and reduces the need for external components.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1877JRZ operates with low power consumption, making it suitable for portable audio devices.
  • Flexible Interface: Offers a flexible serial data interface that is compatible with a variety of DSP and microcontroller interfaces.

Applications:

  • Digital Audio Workstations
  • Broadcast Equipment
  • Professional Audio Recording
  • Consumer Audio Systems
  • Automotive Audio Systems

The AD1877JRZ from Analog Devices Inc. is a robust audio ADC solution that combines performance, efficiency, and versatility. Its high-fidelity audio conversion makes it a preferred choice for designers and engineers looking to develop top-tier audio systems. Whether used in studio-grade equipment or high-end consumer electronics, the AD1877JRZ delivers the quality and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5925 $70.5925
2+ $57.9221 $115.8442
3+ $56.1120 $168.3360
4+ $54.3020 $217.2080
5+ $52.4919 $262.4595
7+ $47.0617 $329.4319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess