EN
  • EN
  • DE

AD1870AR

Part No AD1870AR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single-Supply 16-Bit Stereo ADC / 2-Channel Dual ADC Delta-Sigma 48ksps 16-bit Serial 28-Pin SOIC W Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 170982-AD1870AR
Popularity Medium
Supply and Demand Status Limited
Family Name AD1870
Introduction Date May 02, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1870AR CAD Model

Description

The AD1870AR from Analog Devices Inc. is a state-of-the-art stereo audio digital-to-analog converter (DAC) designed to deliver exceptional sound quality for a wide range of audio applications. This high-performance component is ideal for professional audio equipment, home theater systems, and high-fidelity music playback devices.

Key Features:

  • High Resolution: The AD1870AR supports 24-bit audio data and provides high-resolution audio playback that can satisfy even the most demanding audiophiles.
  • Sampling Rates: It is capable of handling sampling rates up to 96 kHz, ensuring compatibility with high-definition audio formats.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures that the nuances in music and sound are faithfully reproduced, providing a rich and detailed listening experience.
  • Low Distortion: The device features low total harmonic distortion plus noise (THD+N), minimizing unwanted artifacts in the audio output.
  • Flexible Interface: The AD1870AR includes a flexible serial data input port that supports standard formats such as I²S and left-justified data, making it easy to integrate into various digital audio systems.
  • Dual DAC Channels: The integrated dual DAC channels enable it to process stereo audio signals efficiently, providing a coherent and synchronized audio output.

Applications:

  • Digital audio workstations
  • Home theater receivers
  • Professional audio mixing consoles
  • CD, DVD, and Blu-ray players
  • Audiophile-grade sound systems

The AD1870AR is housed in a robust package that ensures long-term reliability and performance. Its compact size and power efficiency make it an excellent choice for both portable and stationary audio systems. With the AD1870AR, Analog Devices Inc. continues its tradition of delivering cutting-edge audio technology that enhances the listening experience for users worldwide.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6563 $59.9067
22+ $5.4608 $120.1376
33+ $5.2911 $174.6063
46+ $5.1201 $235.5246
59+ $4.9492 $292.0028
79+ $4.4375 $350.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess