EN
  • EN
  • DE

1SMB5917BT3G

Part No 1SMB5917BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 3W SMB / Zener Diode Single 4.7V 5% 5Ohm 3000mW Automotive 2-Pin SMB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1.5V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005418-1SMB5917BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5917B
Introduction Date August 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5917BT3G CAD Model

Description

Product Overview: 1SMB5917BT3G - ON Semiconductor

The 1SMB5917BT3G is a robust Zener voltage regulator diode designed by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically crafted to offer excellent voltage regulation with a minimal footprint, making it an ideal choice for a variety of electronic applications.

With its precise Zener breakdown voltage range, the 1SMB5917BT3G ensures reliable operation in critical circuits. It is commonly utilized in voltage regulation scenarios to protect sensitive electronics from overvoltage conditions, or to provide a stable reference voltage. This versatility makes the diode suitable for use in telecommunications, consumer electronics, and industrial equipment.

Key Features:

  • Power Dissipation: The device can handle up to 3 watts of power dissipation, ensuring stable performance even under higher power conditions.
  • Voltage Range: This Zener diode offers a wide range of nominal Zener voltages from 3.3 V to 200 V, catering to a broad spectrum of voltage regulation requirements.
  • Package: Housed in a surface-mount SMB package, the 1SMB5917BT3G is designed for compact PCB layouts and is easy to integrate into various circuit designs.
  • Thermal Stability: The diode is characterized for operation from -55°C to +150°C, ensuring consistent performance across a wide range of environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive components.

Applications:

  • Overvoltage protection circuits
  • Switching power supplies
  • Other voltage regulation applications in consumer electronics
  • Industrial and telecommunication systems

The 1SMB5917BT3G Zener diode from ON Semiconductor is a testament to the company's commitment to quality and performance. This product is a reliable solution for designers looking to ensure voltage stability in their electronic systems. With its combination of power handling capabilities, a broad voltage range, and a compact package, the 1SMB5917BT3G is a versatile component that can meet the needs of a vast array of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1395 $50.2200
770+ $0.1306 $100.5620
1,190+ $0.1262 $150.1780
1,705+ $0.1174 $200.1670
2,215+ $0.1130 $250.2950
2,765+ $0.1086 $300.2790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess