EN
  • EN
  • DE

AD1855JRSRL

Part No AD1855JRSRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo, 96 kHz, Multibit DAC / DAC 2-CH Delta-Sigma 20-bit 28-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 170968-AD1855JRSRL
Popularity Medium
Supply and Demand Status Balance
Family Name AD1855
Introduction Date December 04, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1855JRSRL CAD Model

Description

Analog Devices AD1855JRSRL Digital to Analog Converter

The AD1855JRSRL is a high-performance, single-chip stereo digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This premium audio DAC is designed to deliver exceptional sound quality and accuracy for audiophile-grade audio systems, professional audio workstations, and other demanding audio applications.

With its advanced architecture and high-quality components, the AD1855JRSRL provides a superior signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring a pure and clear audio reproduction. The device supports 24-bit audio data word lengths and sample rates up to 96 kHz, enabling it to handle high-resolution audio formats with ease.

The AD1855JRSRL features a multibit sigma-delta modulator and a digital interpolation filter, which work together to minimize noise and distortion across the audio band. Additionally, the device offers a differential voltage output, which can drive a variety of audio components directly or through an external operational amplifier for further signal conditioning.

For ease of integration into various system designs, the AD1855JRSRL is available in a compact surface-mount package, the LQFP (Low Profile Quad Flat Package). This space-saving design allows for efficient use of PCB real estate, making it an ideal choice for compact audio devices where space is at a premium.

Key features of the AD1855JRSRL include:

  • High Performance 24-bit Stereo DAC
  • Dynamic Range: 108 dB
  • THD+N: -98 dB
  • 8× Oversampling Digital Filter
  • Single +5V Supply Operation
  • Flexible Serial Data Input Port
  • Low Power Consumption
  • Compact LQFP Package

Whether you're designing a high-end home audio system, a studio-grade mixing console, or any other application where audio quality cannot be compromised, the AD1855JRSRL from Analog Devices Inc. represents the pinnacle of DAC technology. Its combination of high fidelity, robust performance, and design flexibility makes it an excellent choice for delivering an outstanding audio experience.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess