EN
  • EN
  • DE

AD1851NZ

Part No AD1851NZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 16-bit 16-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Contact Plating Tin
Conversion Rate 12.5 Msps
Dual Supply Voltage 5 V
Interface Serial
Lead Free Yes
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 70 °C
Min Dual Supply Voltage 4.75 V
Min Operating Temperature -25 °C
Mount Through Hole
Number of Bits 16
Number of Channels 1
Number of DAC Channels 1
Number of Pins 16
Packaging Rail/Tube
Polarity Bipolar
Resolution 2 B
RoHS Compliant
Settling Time 1.5 µs
Signal to Noise Ratio (SNR) 110 dB
Win Source Part Number 997030-AD1851NZ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1851NZ CAD Model

Description

The AD1851NZ is a high-performance audio digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This DAC is renowned for its excellent sound quality and is often used in professional audio equipment, high-fidelity music systems, and other applications where superior audio performance is essential.

Key Features:

  • Resolution: The AD1851NZ offers 16-bit resolution, providing high-quality audio output with detailed sound reproduction.
  • Sampling Rates: It supports a wide range of sampling rates, making it versatile for different digital audio formats and applications.
  • Dynamic Range: With an impressive dynamic range, this DAC ensures low noise levels and clear, crisp audio even at low volumes.
  • Interface: The device features a simple yet robust serial input interface that facilitates easy integration with digital audio sources and systems.
  • Compatibility: It is designed to be compatible with a variety of digital audio processing and playback equipment, ensuring broad application scope.

Performance Benefits:

The AD1851NZ stands out for its exceptional performance-to-cost ratio. It delivers professional-grade audio quality without the premium price tag, making it an excellent choice for budget-conscious audio enthusiasts and professionals alike. The DAC's low total harmonic distortion (THD) and high signal-to-noise ratio (SNR) ensure that audio is reproduced with fidelity and clarity, preserving the integrity of the original recording.

Applications:

  • High-end audio and home theater systems
  • Professional mixing and recording equipment
  • Audio workstations
  • Digital audio effects processors

In conclusion, the AD1851NZ from Analog Devices Inc. offers an outstanding audio conversion solution that combines high fidelity, versatility, and reliability. Its adoption in various high-quality audio applications underscores its status as a top-tier component for audiophiles and professional sound engineers alike.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess