EN
  • EN
  • DE

AD1849KXP

Part No AD1849KXP
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230824-AD1849KXP
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1849KXP CAD Model

Description

The AD1849KXP, a high-performance SoundPort Controller from Analog Devices Inc., is a versatile and integrated audio solution designed to deliver superior sound quality for a wide range of audio applications. This integrated circuit (IC) is engineered to provide excellent audio fidelity, making it an ideal choice for multimedia systems, personal computers, and sound processing equipment.

Key Features:

  • Integrated Codec: The AD1849KXP features an integrated codec with full-duplex capabilities, allowing for simultaneous recording and playback of audio signals. This feature is essential for applications that require real-time audio communication, such as VoIP or video conferencing.
  • High-Quality Audio: With its precision analog-to-digital and digital-to-analog converters, the AD1849KXP ensures high-quality audio reproduction with minimal noise and distortion. The device supports various sampling rates, providing flexibility for different audio standards and quality levels.
  • Plug and Play: Designed for ease of use, the AD1849KXP supports Plug and Play functionality, simplifying installation and configuration processes for end-users and reducing setup time.
  • Multiple Interfaces: The device includes multiple interface options, such as an ISA bus interface, making it compatible with a variety of computer systems and allowing for easy integration into existing hardware setups.
  • Programmable Gain and Attenuation: Users can fine-tune the input and output audio levels through programmable gain and attenuation settings, providing control over the audio signal's amplitude to match specific application requirements.
  • Low Power Consumption: The AD1849KXP is designed with power efficiency in mind, ensuring low power consumption during operation, which is critical for battery-powered devices and energy-conscious applications.

Applications:

The AD1849KXP is suitable for a multitude of audio applications, including:

  • Desktop and laptop computers
  • Sound cards and audio interfaces
  • Home theater systems
  • Professional audio recording and mixing equipment
  • Portable audio devices

With its robust feature set and high-quality audio performance, the AD1849KXP from Analog Devices Inc. is a top-tier choice for developers and manufacturers looking to enhance their audio systems' capabilities. Its integration of critical audio functionalities into a single chip makes it a cost-effective and space-saving solution for advanced audio processing tasks.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess