EN
  • EN
  • DE

AD1848KST

Part No AD1848KST
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 16-BIT STEREO CODEC / Stereo Audio Interface 16 b Parallel 64-LQFP (10x10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Analog Devices Inc.
Package Bulk
Type Stereo Audio
Data Interface Parallel
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 86 / 87
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD1848KST,ANAANAAD1848KST
Standard Package 1
Win Source Part Number 1194962-AD1848KST
Ultra Librarian 3D Model Ultra Librarian AD1848KST CAD Model

Description

The AD1848KST is a high-performance sound port stereo codec from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to provide a complete audio solution for computer sound systems and multimedia applications. With its advanced features and superior sound quality, the AD1848KST stands out as a top choice for designers and engineers looking to enhance the audio capabilities of their products.

Key Features

  • High-Quality Audio: The AD1848KST delivers crystal-clear sound with a high signal-to-noise ratio, ensuring an immersive audio experience for end-users.
  • Multiple Sampling Rates: It supports various sampling rates, making it versatile for different audio playback and recording scenarios.
  • Integrated Filters: Built-in digital filters help to minimize aliasing and other types of distortion, providing a cleaner audio output.
  • Single-Supply Operation: The device can operate on a single power supply, simplifying the power design for system integrators.

Applications

The AD1848KST is ideal for a wide range of applications, including:

  • Desktop and laptop computers
  • Multimedia speakers and sound systems
  • Digital audio workstations
  • Portable audio devices

Technical Specifications

Parameter Value
Resolution 16-Bit
Data Interface Serial
Supply Voltage 5V
Operating Temperature 0°C to 70°C

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD1848KST is manufactured to the highest standards, ensuring consistent performance and longevity in all applications. Customers can trust in the Analog Devices brand for their critical audio needs.

Ordering Information

The product is available in a 44-Pin PQFP (Plastic Quad Flat Pack) package, with the orderable part number AD1848KST. For pricing, availability, and additional information, customers should contact Analog Devices or their authorized distributors.

You May Also Be Interested in

Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess