EN
  • EN
  • DE

AD1838AS

Part No AD1838AS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 2ADC/6DAC 24 BIT 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number AD1838
Standard Package 26 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552965-AD1838AS
Ultra Librarian 3D Model Ultra Librarian AD1838AS CAD Model

Description

The AD1838AS from Analog Devices Inc. is a high-performance, single-chip codec that provides eight channels of superior quality audio DACs and four channels of ADCs. This state-of-the-art audio codec is designed to deliver a crystal-clear audio experience for a wide range of applications, including professional and consumer audio systems, digital mixing consoles, and multi-track recording systems.

Key Features:

  • High-Density Audio: The AD1838AS offers eight DAC channels and four ADC channels, making it an excellent choice for systems requiring high channel density without compromising audio quality.
  • Superior Sound Quality: With a dynamic range of 105 dB for DACs and 102 dB for ADCs, the AD1838AS ensures high-fidelity audio playback and recording, providing an immersive listening experience.
  • Flexible Sampling Rates: The codec supports a wide range of sampling rates from 32 kHz to 192 kHz, allowing for versatile audio processing in different applications.
  • Low Latency: The AD1838AS is designed for low-latency audio data transfer, which is crucial for real-time audio applications.
  • Integrated Digital Filters: On-chip digital filters help to minimize signal distortion and improve audio clarity.
  • Easy Integration: With a 5 V analog supply and a 3.3 V digital supply, the AD1838AS can be easily integrated into a variety of audio systems.

Applications:

  • Professional Audio Systems
  • Consumer Electronics
  • Digital Mixing Consoles
  • Multi-Track Recording Systems
  • Automotive Audio Systems
  • Home Theater Systems

The AD1838AS is housed in a 52-lead MQFP (Mini Quad Flat Package) and is designed with Analog Devices Inc.'s commitment to providing high-quality audio processing solutions. Whether you're an audio professional looking for precision and performance or a consumer in search of an exceptional audio experience, the AD1838AS is an ideal choice for your audio codec needs.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8579 $59.5737
8+ $16.2936 $130.3488
11+ $15.7854 $173.6394
16+ $15.2760 $244.4160
20+ $14.7667 $295.3340
27+ $13.2386 $357.4422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess