EN
  • EN
  • DE

AD1836AASZ

Part No AD1836AASZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Multichannel 96 kHz Codec
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
Win Source Part Number 1135647-AD1836AASZ
Manufacturer Homepage www.analog.com
Family Name AD1836A
Introduction Date June 30, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1836AASZ CAD Model

Description

The AD1836AASZ is a high-performance, single-chip audio codec that provides a comprehensive solution for advanced audio processing. Manufactured by Analog Devices Inc., this codec is designed to deliver exceptional sound quality and is ideal for professional and consumer audio applications.

Key Features:

  • Multi-Channel Audio: The AD1836AASZ supports 6 DACs and 4 ADCs, enabling it to handle complex multi-channel audio tasks with ease.
  • High Resolution: With 24-bit conversion, this codec ensures high-fidelity audio playback and recording, capturing every nuance of the sound.
  • High Sample Rates: It supports sample rates up to 192 kHz, allowing for studio-quality audio processing.
  • Flexible Interfaces: The codec features a serial port that can be configured for either 2-channel I2S or TDM (Time Division Multiplexing) data transfer.
  • On-Chip Volume Control: Each DAC and ADC channel has independent volume control, giving precise management over audio levels.
  • Low Latency: The device is designed for low-latency operations, which is critical for real-time audio applications.

Applications:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • Sound Cards and Audio Interfaces

Technical Specifications:

Parameter Value
DACs 6
ADCs 4
Resolution 24-bit
Maximum Sample Rate 192 kHz
Interface Serial (I2S/TDM)

The AD1836AASZ is available in a 52-lead MQFP package, ensuring a compact footprint for space-constrained applications. With its robust feature set and superior audio performance, the AD1836AASZ from Analog Devices Inc. stands out as a top choice for designers seeking to create high-quality audio systems.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Lowest to $2.4359
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
ams
Lowest to $3.2271

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6084 $71.6084
2+ $69.3707 $138.7414
3+ $67.1329 $201.3987
4+ $64.8951 $259.5804
6+ $58.1818 $349.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess