EN
  • EN
  • DE

AD1833AASTZ-REEL

Part No AD1833AASTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO 24BIT 6CH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 3.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 767044-AD1833AASTZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD1833
Introduction Date May 09, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1833AASTZ-REEL CAD Model

Description

Overview of AD1833AASTZ-REEL by Analog Devices Inc.

The AD1833AASTZ-REEL is a high-performance, multichannel audio DAC (Digital-to-Analog Converter) designed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This product is part of a reel, indicating that it is typically supplied in tape and reel packaging, which is ideal for automated manufacturing processes.

The AD1833AASTZ-REEL is equipped with advanced features that make it suitable for a wide range of professional and consumer audio applications. It boasts an exceptional dynamic range and signal-to-noise ratio, ensuring clean, accurate audio reproduction. The DAC operates at a high sampling rate, providing support for DVD-Audio, SACD, and other high-resolution audio formats.

Key Features and Benefits

  • High-Performance Audio Conversion: The AD1833AASTZ-REEL provides superior audio quality with a wide dynamic range, making it perfect for high-fidelity audio systems.
  • Multichannel Support: This DAC supports multiple audio channels, making it versatile for surround sound systems and complex audio setups.
  • High Sampling Rates: Compatibility with high sampling rates allows the DAC to handle advanced audio formats, catering to audiophiles and professional audio engineers.
  • Flexible Interface: The device includes a flexible serial interface that simplifies integration with a variety of digital audio equipment and processors.
  • Efficient Packaging: Supplied in tape and reel form, the AD1833AASTZ-REEL is optimized for streamlined manufacturing and assembly processes.

Applications

The AD1833AASTZ-REEL is ideal for a range of applications where high-quality audio conversion is paramount. These include:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems
  • High-Resolution Audio Players

With its excellent performance specifications and versatile applications, the AD1833AASTZ-REEL from Analog Devices Inc. stands out as a top choice for designers and engineers looking to create state-of-the-art audio solutions that require premium sound quality and reliable operation.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess