EN
  • EN
  • DE

AD1816JS3

Part No AD1816JS3
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description PC AUDIO CONTROLLER REV. 3 / Stereo Audio Interface 16 b DSP, I2S, Parallel, SPI 100-PQFP (20x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series AD1816
Package Bulk
Product Status Active
Type Stereo Audio
Data Interface DSP, I²S, Parallel, SPI
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 82 / 83
Dynamic Range, ADCs / DACs (db) Typ 82 / 82
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (20x14)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909280-AD1816JS3
Ultra Librarian 3D Model Ultra Librarian AD1816JS3 CAD Model

Description

The AD1816JS3 SoundPort Controller from Analog Devices Inc. is a highly integrated audio codec that offers a perfect solution for multimedia and entertainment systems. This advanced audio system-on-a-chip is designed to deliver high-quality sound and is suitable for a wide range of applications, from desktop and laptop computers to gaming consoles and home theater systems.

Key Features

  • Integrated Codec: The AD1816JS3 features an integrated codec that supports full-duplex playback and recording, ensuring seamless audio experiences for users.
  • Compatibility: This device is compatible with industry-standard audio processing algorithms, making it versatile for different software environments.
  • Sound Quality: With its high-quality DACs (Digital-to-Analog Converters) and ADCs (Analog-to-Digital Converters), the AD1816JS3 provides crystal clear sound, enhancing the listening experience for all users.
  • Plug and Play: The SoundPort Controller is designed to support the Plug and Play standard, simplifying installation and configuration for end-users.
  • 3D Sound Technology: It incorporates 3D sound technology, which simulates surround sound environments, adding depth and realism to audio playback.

Technical Specifications

Parameter Specification
Audio Channels Stereo Output, Mono Input
Signal-to-Noise Ratio Greater than 90 dB
Sample Rate Up to 48 kHz
Interface ISA Bus

The AD1816JS3 SoundPort Controller is engineered to meet the rigorous demands of modern audio applications. With its robust design, exceptional sound quality, and ease of integration, it stands out as a superior choice for developers and manufacturers looking to incorporate high-end audio capabilities into their products. Whether for personal computers, gaming devices, or any interactive media device, the AD1816JS3 provides a reliable and feature-rich audio solution.

You May Also Be Interested in

Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.1479
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess