EN
  • EN
  • DE

AD1804JRUZ-0.6

Part No AD1804JRUZ-0.6
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170926-AD1804JRUZ-0.6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1804JRUZ-0.6 CAD Model

Description

AD1804JRUZ-0.6 Voltage Regulator by Analog Devices Inc.

The AD1804JRUZ-0.6 is a high-performance voltage regulator module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is engineered to deliver a stable and precise output voltage, making it an ideal solution for a wide range of electronic applications where voltage control is critical for system stability and performance.

Key Features:

  • Output Voltage: 0.6 Volts, providing a low and stable voltage supply for sensitive electronic circuits.
  • High Accuracy: Ensures minimal deviation from the target voltage, maintaining system reliability and efficiency.
  • Low Dropout: Designed for applications with minimal difference between the input and output voltages, maximizing efficiency.
  • Package Type: The device comes in a compact TSSOP package, which is ideal for space-constrained applications.
  • Operating Temperature Range: Suitable for a wide range of environmental conditions, ensuring consistent performance.
  • Robust Thermal Performance: Capable of operating efficiently even under high thermal conditions.

Applications:

The AD1804JRUZ-0.6 can be utilized in various applications that require precise voltage regulation, including:

  • Portable Devices: Smartphones, tablets, and other handheld gadgets that demand efficient power management.
  • Networking Equipment: Routers, switches, and other networking hardware that need stable power supplies.
  • Industrial Systems: Control systems, sensors, and automation equipment that operate in demanding conditions.
  • Medical Devices: Critical healthcare equipment where consistent and reliable power is essential.
  • Consumer Electronics: High-performance home electronics that benefit from efficient power regulation.

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and durable. The AD1804JRUZ-0.6 voltage regulator is no exception and is a testament to the company's commitment to excellence in power management solutions. Incorporating this regulator into your design will ensure a stable power supply, enhancing the overall performance and longevity of your electronic products.

You May Also Be Interested in

Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Coilcraft
Need more? Email Us
AMIS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess