EN
  • EN
  • DE

AD1674TD

Part No AD1674TD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit 100 kSPS A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range -55°C ~ 125°C
Package 28-CDIP (0.605", 15.37mm)
Manufacturer Package 28-CDIP
Win Source Part Number 1135640-AD1674TD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1674
Introduction Date August 20, 1996
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD1674TD CAD Model

Description

The AD1674TD from Analog Devices Inc. is a state-of-the-art, 12-bit, microprocessor-compatible, analog-to-digital converter that offers a combination of high-speed performance, precision, and versatility. Designed to meet the rigorous demands of modern data acquisition systems, this converter is ideal for a wide range of applications, including medical imaging, industrial control, instrumentation, and communication systems.

Key Features:

  • 12-Bit Resolution: Provides high precision measurements, ensuring accurate digital representation of analog signals.
  • Fast Conversion Time: With a conversion time of 2.3 microseconds, the AD1674TD enables high-speed data processing, making it suitable for applications requiring quick response times.
  • Complete Monolithic ADC: Integrates all the functional blocks including track-and-hold amplifier, clock, comparator, and successive approximation register, resulting in reduced system complexity and increased reliability.
  • Easy Interface to Microprocessors: Its versatile three-state output data lines allow direct connection to 8-bit or 16-bit microprocessor buses.
  • Low Power Consumption: Designed for power efficiency, the AD1674TD minimizes power usage, making it ideal for portable or energy-sensitive applications.
  • Dynamic Range: Delivers a wide dynamic range, enabling the capture of high-contrast signals without loss of detail.

Product Specifications:

Parameter Value Resolution 12 Bits Conversion Time 2.3 µs Interface Type Parallel Power Supply Voltage +5V, -15V Operating Temperature -55°C to +125°C

The AD1674TD is available in a durable, hermetically sealed ceramic DIP package, ensuring long-term reliability even in harsh environments. With its combination of features, the AD1674TD by Analog Devices Inc. represents a robust solution for designers who require a high-performance ADC that is both easy to integrate and capable of delivering precise and rapid conversions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess