EN
  • EN
  • DE

AD1583BRTZ-REEL7

Part No AD1583BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 85μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 3.2 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 007909-AD1583BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1583BRTZ-REEL7 CAD Model

Description

Product Overview: AD1583BRTZ-REEL7

The AD1583BRTZ-REEL7 is a precision series voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.0V, suitable for a wide range of applications.
  • Precision: It boasts an initial accuracy of ±1% and temperature stability of ±50 ppm/°C (max), ensuring reliable performance across different environmental conditions.
  • Low Dropout Voltage: The AD1583 operates with a low dropout voltage, making it efficient for systems with a tight power supply headroom.
  • Low Quiescent Current: It features a low quiescent current, typically 5 µA, which is ideal for battery-powered applications where power conservation is crucial.
  • Package Type: The device comes in a small SOT-23 package, which is excellent for space-constrained applications.
  • Reel Packaging: The AD1583BRTZ-REEL7 is supplied in a 7-inch reel, facilitating efficient handling and manufacturing processes.

Applications:

The AD1583BRTZ-REEL7 is versatile and can be used in various applications that require a precise reference voltage. These include:

  • Data acquisition systems
  • Battery-powered equipment
  • Portable medical devices
  • Industrial instrumentation
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD1583BRTZ-REEL7 is built to meet high standards, ensuring consistent performance and a long operational lifespan. Customers can trust in the robustness and precision of this voltage reference for their critical applications.

Conclusion:

In conclusion, the AD1583BRTZ-REEL7 from Analog Devices Inc. is a high-precision, low-power voltage reference that offers stability and accuracy in a compact form factor. Its features and reliability make it an excellent choice for designers looking to ensure the integrity of their power management systems across a diverse range of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4713 $53.6556
28+ $3.6688 $102.7264
43+ $3.5541 $152.8263
59+ $3.4395 $202.9305
76+ $3.3248 $252.6848
101+ $2.9809 $301.0709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess