EN
  • EN
  • DE

AD1582BRT-REEL7

Part No AD1582BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.7 V to 12 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1011953-AD1582BRT-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1582BRT-REEL7 CAD Model

Description

The AD1582BRT-REEL7, from Analog Devices Inc., is a precision series voltage reference part of their renowned series of high-accuracy, low-power voltage references. This device offers a fixed output voltage of 2.5V with an impressive initial accuracy of ±1%. It is designed for ease of use, requiring no external components for operation, making it an ideal choice for high-performance data converters and precision regulators.

Key Features:

  • Output Voltage: Fixed 2.5V with high accuracy and stability.
  • Initial Accuracy: ±1% maximum, ensuring reliable and consistent performance.
  • Low Dropout Voltage: Offers excellent performance in systems with a tight power supply headroom.
  • Temperature Coefficient: Low, typically 10ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Supply Range: Operates from a 2.7V to 12V input, providing flexibility in various applications.
  • Low Quiescent Current: Ideal for battery-powered devices, enhancing battery life with its low power consumption.
  • Packaging: Available in a compact SOT-23 package, suitable for space-constrained applications.
  • Applications: Perfect for high-resolution data converters, portable instrumentation, battery management, and precision regulators.

Product Details:

The AD1582BRT-REEL7 is delivered in a tape and reel format, indicated by the 'REEL7' suffix, which facilitates automated surface-mount manufacturing processes. Its small footprint and low power consumption make it an excellent choice for modern, compact electronic systems.

As a product of Analog Devices Inc., a leader in high-performance analog technology, the AD1582BRT-REEL7 benefits from the company's commitment to high-quality and reliability. This voltage reference is designed to maintain stability and accuracy over time and varying conditions, which is crucial for precision applications in industrial, medical, and consumer electronics markets.

Overall, the AD1582BRT-REEL7 stands out as a robust, reliable component that provides a stable voltage reference in a variety of challenging environments and applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5389 $53.0835
35+ $2.9038 $101.6330
54+ $2.8130 $151.9020
74+ $2.7223 $201.4502
96+ $2.6315 $252.6240
128+ $2.3593 $301.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess