EN
  • EN
  • DE

AD1580ART-R2

Part No AD1580ART-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.225V 10mA 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 170902-AD1580ART-R2
Popularity Low
Supply and Demand Status Limited
Family Name AD1580
Introduction Date August 30, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD1580ART-R2 CAD Model

Description

The AD1580ART-R2 is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc., renowned for their commitment to performance and reliability in the field of analog technology. This voltage reference IC is designed to offer a stable and precise reference voltage, which is a critical component in a wide range of electronic applications, from precision measurement systems to data converters and battery-operated devices.

Key Features:

  • Low Dropout Voltage: The AD1580ART-R2 operates with a minimal dropout voltage, making it ideal for battery-powered applications where power efficiency is paramount.
  • High Output Accuracy: With its laser-trimmed precision, the device provides a highly accurate output voltage, ensuring reliable performance in sensitive electronic systems.
  • Temperature Stability: The IC exhibits excellent temperature stability, maintaining consistent performance across a wide range of operating temperatures.
  • Low Noise: It is engineered to have low output noise, which is essential for high-precision analog circuitry and noise-sensitive applications.
  • Compact Package: Available in a small SOT-23 package, the AD1580ART-R2 is suitable for space-constrained applications without compromising on performance.

Applications:

  • Portable Instrumentation
  • Data Conversion Systems
  • Power Supplies
  • Battery Management
  • Automotive Electronics

The AD1580ART-R2 is a fixed-bandgap voltage reference providing a 1.225V output with an impressive initial accuracy of ±1%. It can source up to 10mA of output current with a maximum supply current of 500µA, making it an energy-efficient choice for portable devices. Additionally, it is capable of operating over a wide supply voltage range from 4V to 36V, providing flexibility in various system designs.

With its robust design and high level of integration, the AD1580ART-R2 from Analog Devices Inc. is a versatile solution for ensuring precise voltage reference in a multitude of electronic applications where accuracy and stability are crucial. Whether you're designing a sophisticated measurement system or a simple power supply, this IC can be the cornerstone of your design, providing a reliable reference voltage in the most demanding of environments.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9676 $53.2180
130+ $0.7940 $103.2200
200+ $0.7692 $153.8400
270+ $0.7444 $200.9880
350+ $0.7195 $251.8250
470+ $0.6451 $303.1970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess