EN
  • EN
  • DE

AD1031AS3

Part No AD1031AS3
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005671-AD1031AS3
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1031AS3 CAD Model

Description

The AD1031AS3 from Analog Devices is a state-of-the-art precision analog-to-digital converter (ADC) that provides unparalleled accuracy and performance for demanding applications. This high-resolution ADC is designed to meet the needs of advanced industrial, medical, and communication systems where precision data conversion is critical.

Key Features:

  • Resolution: The AD1031AS3 boasts a high-resolution 16-bit data output, ensuring that even the smallest signal variations are captured with utmost precision.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of capturing rapid signal changes, making it ideal for high-speed signal processing applications.
  • Input Range: The wide input range of the AD1031AS3 allows for versatile signal acquisition, accommodating a variety of sensor outputs and signal types.
  • Low Power Consumption: Designed for efficiency, the ADC consumes minimal power, which is critical for battery-powered or energy-sensitive devices.
  • Integrated Features: The device includes features such as an internal voltage reference and an onboard oscillator, reducing the need for external components and simplifying system design.
  • Interface: The digital interface of the AD1031AS3 is user-friendly and compatible with most microcontrollers and digital systems, facilitating easy integration into existing designs.

Applications:

The versatility of the AD1031AS3 makes it suitable for a wide range of applications, including:

  • Precision instrumentation and measurement systems
  • Medical imaging and diagnostics
  • Industrial control and automation
  • Data acquisition systems
  • Communication infrastructure

Quality and Reliability:

Analog Devices is renowned for its commitment to quality and reliability, and the AD1031AS3 is no exception. It is built with the highest standards of manufacturing and testing, ensuring consistent performance and long-term durability in even the most challenging environments.

For designers and engineers looking for an ADC that delivers both precision and speed without compromising on power efficiency, the AD1031AS3 from Analog Devices is an exemplary choice. Its advanced features and reliable operation make it a cornerstone component in any precision data conversion application.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess