EN
  • EN
  • DE

AD1023ARQ

Part No AD1023ARQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989410-AD1023ARQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1023ARQ CAD Model

Description

The AD1023ARQ is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This ADC is designed to meet the rigorous demands of industrial, medical, and communication applications where accuracy and reliability are paramount.

Key Features

  • Resolution: The AD1023ARQ boasts a remarkable 10-bit resolution, providing fine detail in analog signal conversion.
  • Sampling Rate: With a fast sampling rate, this ADC ensures real-time data acquisition, making it ideal for high-speed systems.
  • Input Type: It accepts a single-ended input, which simplifies the design for systems that do not require differential inputs.
  • Power Supply: Operating on a single 5V power supply, the AD1023ARQ is efficient and compatible with many standard systems.
  • Interface: It features a parallel interface, allowing for easy integration with most microprocessors and digital systems.
  • Package: The device is available in a robust, industry-standard 16-pin SOIC package that ensures durability and long-term reliability.

Performance and Quality

The AD1023ARQ is designed for optimal performance in challenging environments. Its high-resolution conversion capability ensures precise measurement and control in system designs. The ADC operates over a wide temperature range, making it suitable for use in extreme conditions without compromising accuracy.

Applications

This ADC is versatile and can be utilized in a variety of applications, including:

  • Data acquisition systems
  • Instrumentation and control
  • Medical equipment monitoring
  • Communication infrastructure

Support and Resources

Analog Devices Inc. provides comprehensive support and resources for the AD1023ARQ. Technical documentation, application notes, and reference designs are available to assist engineers in implementing the ADC in their projects. Additionally, Analog Devices offers customer service and technical support to address any questions or issues that may arise.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Kemet
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess