EN
  • EN
  • DE

AD1022ARQ

Part No AD1022ARQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010794-AD1022ARQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1022ARQ CAD Model

Description

The AD1022ARQ is a high-performance, dual precision operational amplifier from Analog Devices Inc., designed to offer both excellent accuracy and high speed. This operational amplifier is ideal for a wide range of applications, including data acquisition systems, medical instruments, and professional audio equipment.

Key Features:

  • High Precision: The AD1022ARQ boasts a low offset voltage and drift over temperature, ensuring precision in critical applications.
  • Wide Bandwidth: With a bandwidth that extends to 4MHz, this operational amplifier is suitable for applications that require both precision and high-speed performance.
  • Low Noise: Its low noise characteristics make it an excellent choice for audio applications and other sensitive measurement equipment.
  • Dual Supply Operation: It operates with dual power supplies ranging from ±5V to ±15V, providing flexibility in various circuit designs.
  • Robust Output Stage: The AD1022ARQ can drive capacitive loads, which is a significant advantage in buffer and filter applications.

Applications:

  • High-precision data acquisition systems
  • Professional audio equipment
  • Active filters and signal conditioning
  • Medical instrumentation
  • Analog and digital sensor systems

Product Specifications:

Parameter Value
Number of Channels 2
Supply Voltage (±) 5V to 15V
Offset Voltage Typically 0.25 mV
Bandwidth 4MHz
Slew Rate 13 V/µs
Package 16-Lead PDIP (RQ)

The AD1022ARQ from Analog Devices Inc. represents a blend of precision, performance, and versatility, making it an outstanding choice for engineers and designers looking for an operational amplifier that can meet stringent requirements in a variety of applications.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Toko America Inc.
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess