EN
  • EN
  • DE

ADL5571ACPZ-R7

Part No ADL5571ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP WIMAX 2.5-2.7GHZ 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series ADL
Package Bulk
Product Status Active
Frequency 2.5GHz ~ 2.7GHz
P1dB 32dBm
Gain 27.5dB
RF Type WiMax
Voltage - Supply 3.2V ~ 5V
Current - Supply 620mA
Test Frequency 2.6GHz
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Standard Package 1,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 41830-ADL5571ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian ADL5571ACPZ-R7 CAD Model

Description

Product Overview: ADL5571ACPZ-R7

The ADL5571ACPZ-R7 is a high-performance component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of advanced RF (Radio Frequency) applications, providing reliable and efficient performance in a variety of contexts.

Key Features

  • Frequency Range: The ADL5571ACPZ-R7 operates over a broad frequency range, making it suitable for multi-band wireless communication systems.
  • Output Power: It delivers a robust output power level, ensuring strong signal transmission and reception for reliable communication.
  • Integration: The device integrates several functions that reduce the need for external components, simplifying circuit design and saving space on the PCB.
  • Efficiency: With a focus on power efficiency, the ADL5571ACPZ-R7 helps to minimize power consumption in the system, which is critical for battery-powered devices.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is conducive to high-density circuit designs.

Applications

The ADL5571ACPZ-R7 is versatile and can be used in a wide array of applications, including:

  • Mobile and fixed wireless communications
  • Wireless infrastructure
  • Broadband data networks
  • RF identification (RFID) systems
  • Industrial and medical RF applications

Technical Specifications

With its advanced technical specifications, the ADL5571ACPZ-R7 stands out as a component of choice for designers:

  • Supply Voltage: Optimized for standard operation voltages in RF systems.
  • Impedance Matching: Designed for easy impedance matching, which facilitates integration into a variety of RF circuits.
  • Thermal Performance: Excellent thermal performance ensures stability and reliability even under high-load conditions.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The ADL5571ACPZ-R7 is no exception and is manufactured in facilities that are known for their cutting-edge technology and stringent quality control processes. This ensures that each component meets the company's rigorous standards and performs to the expectations in the field.

Whether you're designing a complex communication system or a simple RF application, the ADL5571ACPZ-R7 from Analog Devices Inc. offers the performance, efficiency, and reliability you need to succeed.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess