EN
  • EN
  • DE

5962R0922001VHA

Part No 5962R0922001VHA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Differential ADC Driver Single ±5V/10V 10-Pin CFPAK Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Max Dual Supply Voltage 5 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 10 V
Min Dual Supply Voltage 2.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 5 V
Number of Pins 10
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1011854-5962R0922001VHA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962R0922001VHA CAD Model

Description

The 5962R0922001VHA is a high-performance, precision integrated circuit product from Analog Devices Inc., a leading manufacturer in the field of analog, mixed-signal, and digital signal processing technologies. This particular product is designed to meet the stringent requirements of aerospace, military, and high-reliability applications, where durability and reliability are of paramount importance.

Key Features

  • High Precision: The 5962R0922001VHA offers exceptional accuracy and stability, making it suitable for critical applications that demand precise measurements and control.
  • Rugged Design: Built to withstand extreme conditions, it operates effectively across a wide range of temperatures and is resistant to the harsh environments commonly encountered in aerospace and defense applications.
  • Long-Term Availability: As a product designed for high-reliability markets, the 5962R0922001VHA is assured for long-term availability, which is crucial for lifecycle management in systems with extended service lives.

Applications

The robustness and precision of the 5962R0922001VHA make it an ideal choice for a variety of applications within the aerospace and defense sectors. These include:

  • Avionics and flight control systems
  • Missile and weapons systems
  • Space exploration instrumentation
  • Communications and radar systems
  • High-reliability industrial applications

Technical Specifications

The 5962R0922001VHA incorporates advanced technical specifications that ensure its performance in demanding situations:

  • Robust operating temperature range
  • High immunity to radiation effects
  • Durable packaging suitable for rugged applications
  • Compliance with military standards for electronic components

For detailed technical data, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the rigorous demands of their customers. The 5962R0922001VHA is no exception, with its design and manufacturing processes focused on achieving the highest levels of performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess