EN
  • EN
  • DE

5962-8965702LA

Part No 5962-8965702LA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 24CDIP / 12 Bit Digital to Analog Converter 2 24-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 2
Settling Time 1.5µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 10.8V ~ 16.5V
Voltage - Supply, Digital 10.8V ~ 16.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Architecture Multiplying DAC, R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 909720-5962-8965702LA
Ultra Librarian 3D Model Ultra Librarian 5962-8965702LA CAD Model

Description

Analog Devices Inc. presents the robust and high-performance 5962-8965702LA, a precision analog microcircuit that is part of their extensive range of electronic components designed for a variety of applications. This product is engineered to meet the stringent requirements of advanced electronic systems, providing reliable operation even under harsh conditions.

Key Features

  • High Precision: The 5962-8965702LA is designed to offer exceptional accuracy and stability, which is crucial for sensitive analog signal processing applications.
  • Durable: Built to withstand extreme environments, this component is suitable for use in military and aerospace applications, where reliability is paramount.
  • Quality Assurance: As with all Analog Devices Inc. products, this microcircuit comes with a guarantee of quality, backed by rigorous testing protocols to ensure performance standards are met.
  • Versatile Applications: The versatility of the 5962-8965702LA makes it ideal for use in a wide array of devices, from precision instrumentation to complex defense systems.

Product Specifications

The 5962-8965702LA boasts a series of technical specifications that make it a top choice for engineers and designers. It operates with high efficiency and integrates seamlessly into various electronic assemblies. The detailed specifications are available upon request or through the Analog Devices Inc. official product datasheet.

Reliability and Performance

With the 5962-8965702LA, users can expect a product that performs consistently over time. Analog Devices Inc. is known for their commitment to producing components that do not just meet but exceed industry standards for reliability and performance. This microcircuit is no exception, offering long-term dependability for critical applications.

Ordering and Availability

For those interested in integrating the 5962-8965702LA into their systems, information regarding pricing, availability, and ordering can be found through authorized distributors or directly from Analog Devices Inc. The company's customer support team is available to assist with any inquiries and provide technical support for product integration.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess