EN
  • EN
  • DE

5962-8876401LX

Part No 5962-8876401LX
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT 4 CHAN 24CERDIP / 8 Bit Analog to Digital Converter 8 Input 2 Flash 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 8
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Architecture Flash
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 24-CDIP (0.300", 7.62mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number 5962-8876401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Names 2156-5962-8876401LX,5962-8876401LX-ND,-2735-5962-8876401LX,ANAANA5962-8876401LX,505-5962-8876401LX
Standard Package 1
Win Source Part Number 1218377-5962-8876401LX
Ultra Librarian 3D Model Ultra Librarian 5962-8876401LX CAD Model

Description

The 5962-8876401LX is a high-performance, precision integrated circuit product from Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically designed to meet the rigorous demands of aerospace, military, and high-reliability applications, adhering to strict quality and reliability standards.

Key Features

  • High precision and reliability under extreme conditions
  • Robust performance tailored for aerospace and military applications
  • Extended temperature range suitable for harsh environments
  • Stringent quality control and testing to ensure product longevity
  • Compliance with defense and aerospace industry standards

Applications

The 5962-8876401LX is ideal for use in systems where accuracy and durability are paramount. Its robust design makes it suitable for:

  • Avionics and on-board systems
  • Space exploration equipment
  • Military communication devices
  • High-reliability computing systems
  • Navigation and guidance systems

Technical Specifications

Analog Devices Inc. ensures that the 5962-8876401LX meets the highest technical specifications required by the industry. The device features superior electrical characteristics, including:

  • Stable operation over a wide voltage range
  • Low power consumption for energy-efficient designs
  • Advanced packaging options for diverse application needs

Quality and Reliability

With a commitment to quality, the 5962-8876401LX undergoes rigorous testing protocols. Each unit is subjected to enhanced product assurance testing, which includes burn-in and life testing, to guarantee performance over the product's lifespan. Customers can trust in the reliability and consistency of this product, backed by Analog Devices Inc.'s reputation for excellence in high-reliability markets.

Ordering and Availability

For detailed ordering information and availability of the 5962-8876401LX, please contact Analog Devices Inc. or an authorized distributor. Technical support and datasheets are available to assist with integration and to ensure optimal use of the product in your specific application.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $246.8722 $246.8722
2+ $221.3336 $442.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess