EN
  • EN
  • DE

5962-87716022A

Part No 5962-87716022A
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC 8CH JFET MUX/DEMUX 20CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-CLCC
Case / Package 20-CLCC (9x9)
Family Name MUX-08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907579-5962-87716022A
Ultra Librarian 3D Model Ultra Librarian 5962-87716022A CAD Model

Description

The 5962-87716022A, manufactured by Analog Devices Inc., is a high-performance, precision operational amplifier designed for a wide range of applications. This device offers military-grade reliability and is compliant with stringent defense and aerospace standards, making it an ideal choice for mission-critical systems.

Key Features

  • High Precision: The 5962-87716022A is designed to deliver accurate and stable performance under varying conditions, ensuring precise signal amplification and processing.
  • Low Noise: With its low-noise design, this operational amplifier provides clean signal amplification, which is critical for high-fidelity applications and sensitive instrumentation.
  • Wide Operating Range: This device operates effectively across a broad range of temperatures, making it suitable for harsh environments often encountered in aerospace and defense applications.
  • Durable Construction: Built to meet military specifications, the 5962-87716022A is robust and can withstand extreme mechanical stresses and electromagnetic interference.
  • Long-Term Stability: The operational amplifier features long-term stability, ensuring consistent performance over its operational lifespan.

Applications

The 5962-87716022A is versatile and can be used in various high-reliability applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • Precision instrumentation
  • Satellite and space exploration technologies
  • Navigation and communication systems

Technical Specifications

Some of the technical specifications for the 5962-87716022A include:

  • Supply Voltage Range: Specified by manufacturer
  • Output Current: Specified by manufacturer
  • Input Offset Voltage: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

For detailed specifications and application support, customers are advised to refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess