EN
  • EN
  • DE

5962-8680202VA

Part No 5962-8680202VA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 18CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog -12V ~ -16.5V, 4.5V ~ 7V
Voltage - Supply, Digital -12V ~ -16.5V, 4.5V ~ 7V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-SBDIP
Mounting Type Through Hole
Base Product Number 5962-8680202
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 856658-5962-8680202VA
Ultra Librarian 3D Model Ultra Librarian 5962-8680202VA CAD Model

Description

Analog Devices Inc. introduces the high-performance 5962-8680202VA, a precision analog microcircuit that provides robust features suitable for demanding applications in aerospace, military, and other high-reliability industries. This product is designed to meet stringent specifications, offering a combination of advanced technology and reliable performance under extreme conditions.

Key Features

  • High Precision: The 5962-8680202VA delivers precise voltage regulation, ensuring stable performance and accuracy that is crucial for sensitive electronic systems.
  • Wide Operating Temperature Range: Engineered to operate effectively across a broad temperature spectrum, this component maintains its functionality in environments ranging from -55°C to +125°C.
  • Radiation Hardened: It is designed to withstand radiation effects, making it suitable for space and other radiation-prone environments.
  • Durable Packaging: Encased in a robust package, the 5962-8680202VA is built to resist mechanical stresses and harsh environmental conditions.
  • Quality and Reliability: As with all Analog Devices Inc. products, this microcircuit adheres to rigorous quality standards, ensuring long-term reliability and performance.

Applications

The 5962-8680202VA is ideal for use in systems where failure is not an option. Its applications include:

  • Avionics and aerospace instrumentation
  • Military and defense electronics
  • Space systems and satellites
  • High-reliability industrial applications

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc. This will ensure that they can evaluate the microcircuit's parameters and performance characteristics in the context of their specific application needs.

Ordering Information

To purchase or inquire about the 5962-8680202VA, customers can contact Analog Devices Inc. directly or reach out to authorized distributors. The company's support team is available to provide technical assistance and help with the selection of appropriate configurations for specific applications.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess