EN
  • EN
  • DE

TB6552FL

Part No TB6552FL
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL-BRIDGE DRIVER IC FOR DC MOTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264302-TB6552FL
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6552FL CAD Model

Description

The TB6552FL is a two-channel motor driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to control the speed and direction of two DC motors independently. This integrated circuit is suitable for a variety of applications requiring precise motor control and efficient power management.

Applications:

  • Robotics: Controlling the movement of robotic arms, wheels, and other actuators.
  • Office Automation Equipment: Driving paper feed mechanisms in printers and copiers.
  • Gaming Machines: Controlling motor functions within arcade games and slot machines.
  • Consumer Electronics: Driving small motors in appliances and toys.
  • Industrial Equipment: Positioning control for manufacturing equipment.

Features:

  • Two-Channel Motor Driver: Independent control of two DC motors.
  • PWM Control: Allows for precise speed control using pulse-width modulation.
  • Built-in Overcurrent Protection: Protects the IC and motor from damage due to excessive current.
  • Thermal Shutdown Circuit: Prevents overheating by automatically shutting down the driver.
  • Low Standby Current: Reduces power consumption when the motors are not in use.

Benefits:

  • Precise Motor Control: Enables accurate positioning and speed regulation.
  • Enhanced System Reliability: Protects against electrical and thermal overload.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Simplified Design: Reduces external component count, saving board space and cost.
  • Compact Size: Allows for integration into small devices.

Additional Details:

The TB6552FL typically operates from a voltage range of 2.5V to 13.5V, accommodating a wide range of motor voltage requirements. It uses a PWM (Pulse Width Modulation) control method to efficiently regulate motor speed. The built-in protection features, including overcurrent protection and thermal shutdown, ensure the safe and reliable operation of the driver and connected motors. Its small package size makes it suitable for space-constrained applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess