EN
  • EN
  • DE

120408-HMC709LC5

Part No 120408-HMC709LC5
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC709LC5 / HMC709LC5 series Upconverter Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Type Upconverter
Frequency 11GHz ~ 17GHZ
For Use With/Related Products HMC709LC5
Supplied Contents Board(s)
Base Product Number HMC709
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-120408-HMC709LC5,1127-2390
Standard Package 1
Win Source Part Number 1027206-120408-HMC709LC5
Ultra Librarian 3D Model Ultra Librarian 120408-HMC709LC5 CAD Model

Description

Analog Devices Inc. Product Overview: 120408-HMC709LC5

The HMC709LC5, crafted by the renowned Analog Devices Inc., stands as a high-performance, direct digital synthesizer (DDS) designed to deliver advanced signal generation capabilities. This component is tailored for applications that demand precise waveform generation, such as in complex communication systems, instrumentation, and radar platforms.

The HMC709LC5 operates within a frequency range that allows for versatile use across various domains. It is well-suited for generating accurate and stable frequencies, making it an indispensable part of systems that require a high degree of signal purity and low phase noise.

Key Features:

  • High-frequency operation: The HMC709LC5 is capable of generating signals at a wide range of frequencies, providing flexibility for use in multiple applications.
  • Low phase noise: With its excellent phase noise performance, this DDS ensures the integrity of the signal, which is critical for high-performance communication systems.
  • Programmable: Users can program the device to create custom waveforms that meet specific application requirements, enhancing the versatility of the product.

Applications:

  • Communication systems: The HMC709LC5's ability to generate precise and stable frequencies makes it ideal for both wired and wireless communication infrastructures.
  • Test and measurement equipment: Its high accuracy and stability are essential for equipment used in testing and validating electronic components and systems.
  • Radar and navigation: The device's performance in terms of frequency generation and low phase noise is crucial for the reliability of radar systems and navigational aids.

With its robust design and state-of-the-art technology, the HMC709LC5 from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems. Its ability to deliver high-fidelity signal generation makes it a top choice for designers looking to enhance the performance and reliability of their applications.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team. The HMC709LC5 is not just a component; it's a solution to complex signal generation challenges in today's advanced technological landscape.

You May Also Be Interested in

MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess