EN
  • EN
  • DE

119920-HMC684LP4

Part No 119920-HMC684LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC684LP4E / HMC684LP4/HMC684LP4E Up-Down Converter and Mixer Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Mixer
Frequency 700MHz ~ 1GHz
For Use With/Related Products HMC684LP4
Supplied Contents Board
Win Source Part Number 776142-119920-HMC684LP4
Popularity Medium
Supply and Demand Status Balance
Family Name 119920-HMC684LP4
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 119920-HMC684LP4 CAD Model

Description

The 119920-HMC684LP4 is a high-performance, double-balanced mixer product from Analog Devices Inc., designed to meet the demanding requirements of RF and microwave signal processing. This versatile component is part of the HMC series, known for its exceptional quality and reliability in the field of signal conversion and conditioning.

Key Features

  • Frequency Range: The HMC684LP4 operates over a broad frequency range, making it suitable for a wide array of applications, from commercial communication systems to sophisticated military and aerospace electronics.
  • Conversion Loss: With its low conversion loss, this mixer ensures efficient signal translation with minimal degradation, preserving signal integrity and enhancing overall system performance.
  • LO/RF Isolation: The device offers excellent LO/RF isolation, reducing signal leakage and crosstalk, which is critical for maintaining the purity of signal paths in complex designs.
  • Input IP3: The high third-order intercept point (IP3) indicates the mixer's ability to maintain linearity in the presence of high-level signals, thus reducing distortion and improving dynamic range.
  • Package: Encased in a compact 4x4 mm QFN package, the HMC684LP4 is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC684LP4 allows it to be utilized in various applications, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality, and the 119920-HMC684LP4 is no exception. Customers can expect robust performance and durability, backed by comprehensive technical support. Whether integrating this mixer into new designs or upgrading existing systems, the HMC684LP4 from Analog Devices Inc. represents a superior choice for engineers seeking to enhance RF and microwave signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA851A050F EVALUATION BOARD
Need more? Email Us
Raytac
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess